Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1106548-SDCL1608CR43JTDF

Description
Win Source Part Number: 1106548-SDCL1608CR43 JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 430 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 280MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 3.4Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608CR43JTD FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1106548-SDCL1608CR43 JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 430 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 280MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 3.4Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608CR43JTD FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1106548-SDCL1608CR43JTDF
Inductors, Coils, Chokes - Fixed Inductors 1106548-SDCL1608CR43JTDF
Win Source Part Number: 1106548-SDCL1608CR43 JTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 430 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 280MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 3.4Ohm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 50 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608CR43JTD FTR

Win Source Part Number: 1106548-SDCL1608CR43JTDF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL-D
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 430 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 8 @ 50MHz
Frequency - Self Resonant: 280MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 3.4Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 50 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL1608CR43JTDFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1106548-SDCL1608CR43JTDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328986-MWSA0603S-2R2MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370326-MWSD1005CR12JTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details