Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370151-SDWL1608C75NJSTFM01

Description
Win Source Part Number: 1370151-SDWL1608C75N JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 75 nH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 560mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 2.05GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370151-SDWL1608C75N JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 75 nH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 560mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 2.05GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370151-SDWL1608C75NJSTFM01 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370151-SDWL1608C75NJSTFM01
Inductors, Coils, Chokes - Fixed Inductors 1370151-SDWL1608C75NJSTFM01
Win Source Part Number: 1370151-SDWL1608C75N JSTFM01 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-C-M Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm) Height - Seated (Max): 0.039" (1.00mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 75 nH Current Rating (Amps): 270 mA Shielding: Unshielded DC Resistance (DCR): 560mOhm Max Q @ Freq: 34 @ 150MHz Frequency - Self Resonant: 2.05GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370151-SDWL1608C75NJSTFM01
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDWL-C-M
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.035" W (1.60mm x 0.90mm)
Height - Seated (Max): 0.039" (1.00mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 75 nH
Current Rating (Amps): 270 mA
Shielding: Unshielded
DC Resistance (DCR): 560mOhm Max
Q @ Freq: 34 @ 150MHz
Frequency - Self Resonant: 2.05GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370151-SDWL1608C75NJSTFM01
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370296-MWSA0603S-6R8MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370333-SPH202012H3R3MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369719-MWSD1005C33NGT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details