Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 932427-RS-15-48
Series: RS-15 (15W)
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Enclosed AC DC Converters Output 48V - - - 313mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Package: Box
Mounting: Chassis Mount
Family Name: RS-15
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: 1866-4132, RS-15-48-ND
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 932427-RS-15-48 |
| Product Name | AC DC Converters - RS-15-48 |
| Package Type | Other; Box |