Win Source Electronics AC DC Converters - IRM-10-15 847656-IRM-10-15

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 847656-IRM-10-15 Series: IRM-10 (10W) Features: AC DC Converters 1 Uitgang Input Package: Tray Family Name: IRM-10 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: IRM-10-15-ND, 1866-3029
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 847656-IRM-10-15 Series: IRM-10 (10W) Features: AC DC Converters 1 Uitgang Input Package: Tray Family Name: IRM-10 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: IRM-10-15-ND, 1866-3029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - IRM-10-15 - 847656-IRM-10-15 - Win Source Electronics
Laguna Hills, CA, United States
AC DC Converters - IRM-10-15
847656-IRM-10-15
AC DC Converters - IRM-10-15 847656-IRM-10-15
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 847656-IRM-10-15 Series: IRM-10 (10W) Features: AC DC Converters 1 Uitgang Input Package: Tray Family Name: IRM-10 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Other Part Number: IRM-10-15-ND, 1866-3029

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 847656-IRM-10-15
Series: IRM-10 (10W)
Features: AC DC Converters 1 Uitgang Input
Package: Tray
Family Name: IRM-10
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 270
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Other Part Number: IRM-10-15-ND, 1866-3029

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 847656-IRM-10-15
Product Name AC DC Converters - IRM-10-15
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RD-50B - 847171-RD-50B - Win Source Electronics
Specs
Package Type Other; Box
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705EGN#TRPBF - 739536-LTC3705EGN#TRPBF - Win Source Electronics
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
Configuration / Function Forward
View Details
AC DC Converters - RS-35-5 - 847334-RS-35-5 - Win Source Electronics
Specs
Package Type Other; Box
View Details
AC DC Converters - SE-100-15 - 894109-SE-100-15 - Win Source Electronics
Specs
Package Type Other; Box
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details