Win Source Electronics Tantalum Capacitors - PCT2.2/16AK 930169-PCT2.2/16AK

Description
Manufacturer: Nemco Win Source Part Number: 930169-PCT2.2/16AK Series: PCT Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm @ 100kHz Package: Bulk Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: Nemco Win Source Part Number: 930169-PCT2.2/16AK Series: PCT Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm @ 100kHz Package: Bulk Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - PCT2.2/16AK - 930169-PCT2.2/16AK - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - PCT2.2/16AK
930169-PCT2.2/16AK
Tantalum Capacitors - PCT2.2/16AK 930169-PCT2.2/16AK
Manufacturer: Nemco Win Source Part Number: 930169-PCT2.2/16AK Series: PCT Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm @ 100kHz Package: Bulk Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050

Manufacturer: Nemco
Win Source Part Number: 930169-PCT2.2/16AK
Series: PCT
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.5Ohm @ 100kHz
Package: Bulk
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 930169-PCT2.2/16AK
Product Name Tantalum Capacitors - PCT2.2/16AK
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1135733-PCT22/6BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1154672-PCT22/10CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1165915-PCT150/10DK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details
Capacitors - Tantalum Capacitors - 1381729-CA45B6R3K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details