Win Source Electronics Oscillators - CSM1Z-A2B2C3-40-30.0D18 916141-CSM1Z-A2B2C3-40-30.0D18

Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 916141-CSM1Z-A2B2C3- 40-30.0D18 Series: CSM1 Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 18pF HC-49S Package: HC-49S Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.60.0060 Other Part Number: 370-1098-1, 27260-00, 370-1098-2, 370-1098-6, CSM1ZA2B2C34030.0D18
Request a Quote Datasheet
Description
Manufacturer: Cardinal Components Inc. Win Source Part Number: 916141-CSM1Z-A2B2C3- 40-30.0D18 Series: CSM1 Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 18pF HC-49S Package: HC-49S Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.60.0060 Other Part Number: 370-1098-1, 27260-00, 370-1098-2, 370-1098-6, CSM1ZA2B2C34030.0D18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - CSM1Z-A2B2C3-40-30.0D18 - 916141-CSM1Z-A2B2C3-40-30.0D18 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - CSM1Z-A2B2C3-40-30.0D18
916141-CSM1Z-A2B2C3-40-30.0D18
Oscillators - CSM1Z-A2B2C3-40-30.0D18 916141-CSM1Z-A2B2C3-40-30.0D18
Manufacturer: Cardinal Components Inc. Win Source Part Number: 916141-CSM1Z-A2B2C3- 40-30.0D18 Series: CSM1 Operating Temperature Range: -40°C ~ 85°C Features: ±30ppm Crystal 18pF HC-49S Package: HC-49S Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8541.60.0060 Other Part Number: 370-1098-1, 27260-00, 370-1098-2, 370-1098-6, CSM1ZA2B2C34030.0D18

Manufacturer: Cardinal Components Inc.
Win Source Part Number: 916141-CSM1Z-A2B2C3-40-30.0D18
Series: CSM1
Operating Temperature Range: -40°C ~ 85°C
Features: ±30ppm Crystal 18pF HC-49S
Package: HC-49S
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8541.60.0060
Other Part Number: 370-1098-1, 27260-00, 370-1098-2, 370-1098-6, CSM1ZA2B2C34030.0D18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 916141-CSM1Z-A2B2C3-40-30.0D18
Product Name Oscillators - CSM1Z-A2B2C3-40-30.0D18
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF - 784416-LTC6906HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0100 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRPBF - 784420-LTC6908CS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF - 103965-LTC1799IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details