Win Source Electronics Tantalum Capacitors - CA45A016K225TA 914658-CA45A016K225TA

Description
Manufacturer: XiangJiang Win Source Part Number: 914658-CA45A016K225T A Series: CA45 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: XiangJiang Win Source Part Number: 914658-CA45A016K225T A Series: CA45 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CA45A016K225TA - 914658-CA45A016K225TA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - CA45A016K225TA
914658-CA45A016K225TA
Tantalum Capacitors - CA45A016K225TA 914658-CA45A016K225TA
Manufacturer: XiangJiang Win Source Part Number: 914658-CA45A016K225T A Series: CA45 A Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: XiangJiang
Win Source Part Number: 914658-CA45A016K225TA
Series: CA45 A
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 4Ohm
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 914658-CA45A016K225TA
Product Name Tantalum Capacitors - CA45A016K225TA
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1383137-PCT10/16CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF
View Details
Capacitors - Tantalum Capacitors - 1135733-PCT22/6BK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
Capacitors - Tantalum Capacitors - 1379441-PCT1/20AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1340477-CA45A016K226TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details