Manufacturer: Master Appliance Co
Win Source Part Number: 905834-20162
Series: Master-Mite®
Features: - Heating Element 240V 800°F (427°C) 500W
Package: Box
Categories: Tools
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8516.90.9000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905834-20162 |
| Product Name | Unclassified - 20162 |