Manufacturer: Sunlord
Win Source Part Number: 898617-SWPA5020S220M
Series: SWPA
Operating Temperature Range: -40°C ~ 125°C
Features: 22 µH Shielded Wirewound Inductor 1.1 A 294mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.8000
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 898617-SWPA5020S220MT |
| Product Name | Fixed Inductors - SWPA5020S220MT |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |