Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1021398-SDCL1608C1N5STDF

Description
Win Source Part Number: 1021398-SDCL1608C1N5 STDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608C1N5STD FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1021398-SDCL1608C1N5 STDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608C1N5STD FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1021398-SDCL1608C1N5STDF
Inductors, Coils, Chokes - Fixed Inductors 1021398-SDCL1608C1N5STDF
Win Source Part Number: 1021398-SDCL1608C1N5 STDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 100mOhm Max Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1608C1N5STD FTR

Win Source Part Number: 1021398-SDCL1608C1N5STDF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL-D
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL1608C1N5STDFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1021398-SDCL1608C1N5STDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328990-SWPA5012S4R7NT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370137-SDWL1608CR16JSTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details