Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1092085-SDCL1005C3N9CTDF

Description
Win Source Part Number: 1092085-SDCL1005C3N9 CTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.9 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1005C3N9CTD FTR
Request a Quote Datasheet
Description
Win Source Part Number: 1092085-SDCL1005C3N9 CTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.9 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1005C3N9CTD FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1092085-SDCL1005C3N9CTDF
Inductors, Coils, Chokes - Fixed Inductors 1092085-SDCL1005C3N9CTDF
Win Source Part Number: 1092085-SDCL1005C3N9 CTDF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL-D Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 3.9 nH Height - Seated (Max): 0.026" (0.65mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Ceramic Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 4GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 200mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL1005C3N9CTD FTR

Win Source Part Number: 1092085-SDCL1005C3N9CTDF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL-D
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.9 nH
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Ceramic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 200mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL1005C3N9CTDFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1092085-SDCL1005C3N9CTDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369645-SDCL0603Q2N6BT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370051-SDCL0603Q9N1JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1329006-SWPA6045S6R2MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328877-SDFL1608P2R2KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details