Win Source Electronics LED Indication - Discrete - SP0603B-RN 896892-SP0603B-RN

Description
Manufacturer: Solidlite Win Source Part Number: 896892-SP0603B-RN Series: RN Features: Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900
Request a Quote Datasheet
Description
Manufacturer: Solidlite Win Source Part Number: 896892-SP0603B-RN Series: RN Features: Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - SP0603B-RN
896892-SP0603B-RN
LED Indication - Discrete - SP0603B-RN 896892-SP0603B-RN
Manufacturer: Solidlite Win Source Part Number: 896892-SP0603B-RN Series: RN Features: Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric) Package: Retail Package Package: 0603 (1608 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0603 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2900

Manufacturer: Solidlite
Win Source Part Number: 896892-SP0603B-RN
Series: RN
Features: Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Package: Retail Package
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0603
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2900

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 896892-SP0603B-RN
Product Name LED Indication - Discrete - SP0603B-RN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
View Details
Optics - LEDs - Light Pipes - HQ19-2331BGRC - 1063410-HQ19-2331BGRC - Win Source Electronics
Specs
LED Type Red; Green; Blue; Multi-Colored; Blue, Green, Red
Viewing Angle 120 degrees
Forward Current 20 milliamps
View Details