Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - SFH615A-3XSMT/R 894223-SFH615A-3XSMT/R

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894223-SFH615A-3XSMT /R Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: SFH615 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH615A-3XSMDKR, SFH615A-3XSMCT, SFH615A-3XSMTR, SFH615A-3XSDKR, SFH615A-3XSDKR-ND
Request a Quote Datasheet
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894223-SFH615A-3XSMT /R Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: SFH615 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH615A-3XSMDKR, SFH615A-3XSMCT, SFH615A-3XSMTR, SFH615A-3XSDKR, SFH615A-3XSDKR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - SFH615A-3XSMT/R - 894223-SFH615A-3XSMT/R - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - SFH615A-3XSMT/R
894223-SFH615A-3XSMT/R
Optoisolators - Transistor, Photovoltaic Output - SFH615A-3XSMT/R 894223-SFH615A-3XSMT/R
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 894223-SFH615A-3XSMT /R Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 1 Channel Package: Reel - TR Package: 4-SMD, Gull Wing Mounting: Surface Mount Family Name: SFH615 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: SFH615A-3XSMDKR, SFH615A-3XSMCT, SFH615A-3XSMTR, SFH615A-3XSDKR, SFH615A-3XSDKR-ND

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 894223-SFH615A-3XSMT/R
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 1 Channel
Package: Reel - TR
Package: 4-SMD, Gull Wing
Mounting: Surface Mount
Family Name: SFH615
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: SFH615A-3XSMDKR, SFH615A-3XSMCT, SFH615A-3XSMTR, SFH615A-3XSDKR, SFH615A-3XSDKR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 894223-SFH615A-3XSMT/R
Product Name Optoisolators - Transistor, Photovoltaic Output - SFH615A-3XSMT/R
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Transistor, Photovoltaic Output - IS2701-1 - 875346-IS2701-1 - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM - 900069-TLP521-2XSM - Win Source Electronics
Specs
Mounting Option Surface Mount
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details