Win Source Electronics Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM 900069-TLP521-2XSM

Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900069-TLP521-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP521 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900069-TLP521-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP521 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP521-2XSM is an optoisolator featuring a transistor output with a high isolation voltage of 5300V RMS. It is designed for applications requiring signal transmission between systems with different potentials and impedances, making it suitable for use in computer terminals, industrial system controllers, and measuring instruments. The device operates within a temperature range of -30°C to +100°C and is compliant with RoHS standards. This optoisolator is available in a surface mount package and supports various current transfer ratio (CTR) selections, with a typical CTR of up to 600%. The maximum forward current is 50mA, and it has a collector-emitter breakdown voltage of 55V. The TLP521-2XSM is also lead-free and comes in a tube package with a quantity of 1000 units per package. Engineers considering this component should note its high reliability and suitability for general electronic applications, while also being aware of its limitations in high-stakes environments where failure could lead to significant consequences.

Datasheet Summary
Powered by GS/AI

The TLP521-2XSM is an optoisolator featuring a transistor output with a high isolation voltage of 5300V RMS. It is designed for applications requiring signal transmission between systems with different potentials and impedances, making it suitable for use in computer terminals, industrial system controllers, and measuring instruments. The device operates within a temperature range of -30°C to +100°C and is compliant with RoHS standards. This optoisolator is available in a surface mount package and supports various current transfer ratio (CTR) selections, with a typical CTR of up to 600%. The maximum forward current is 50mA, and it has a collector-emitter breakdown voltage of 55V. The TLP521-2XSM is also lead-free and comes in a tube package with a quantity of 1000 units per package. Engineers considering this component should note its high reliability and suitability for general electronic applications, while also being aware of its limitations in high-stakes environments where failure could lead to significant consequences.

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM - 900069-TLP521-2XSM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM
900069-TLP521-2XSM
Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM 900069-TLP521-2XSM
Manufacturer: Isocom Components 2004 LTD Win Source Part Number: 900069-TLP521-2XSM Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms Channel Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: TLP521 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 1 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Isocom Components 2004 LTD
Win Source Part Number: 900069-TLP521-2XSM
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms Channel
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Family Name: TLP521
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 900069-TLP521-2XSM
Product Name Optoisolators - Transistor, Photovoltaic Output - TLP521-2XSM
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products