Win Source Electronics Fixed Inductors - SDCL0603Q12NJT02B03 893951-SDCL0603Q12NJT02B03

Description
Manufacturer: Sunlord Win Source Part Number: 893951-SDCL0603Q12NJ T02B03 Series: SDCL0603Q-02-B Operating Temperature Range: -55°C ~ 125°C Features: 12 nH Unshielded Multilayer Inductor 250 mA 700mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 893951-SDCL0603Q12NJ T02B03 Series: SDCL0603Q-02-B Operating Temperature Range: -55°C ~ 125°C Features: 12 nH Unshielded Multilayer Inductor 250 mA 700mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDCL0603Q12NJT02B03 - 893951-SDCL0603Q12NJT02B03 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDCL0603Q12NJT02B03
893951-SDCL0603Q12NJT02B03
Fixed Inductors - SDCL0603Q12NJT02B03 893951-SDCL0603Q12NJT02B03
Manufacturer: Sunlord Win Source Part Number: 893951-SDCL0603Q12NJ T02B03 Series: SDCL0603Q-02-B Operating Temperature Range: -55°C ~ 125°C Features: 12 nH Unshielded Multilayer Inductor 250 mA 700mOhm Max 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000

Manufacturer: Sunlord
Win Source Part Number: 893951-SDCL0603Q12NJT02B03
Series: SDCL0603Q-02-B
Operating Temperature Range: -55°C ~ 125°C
Features: 12 nH Unshielded Multilayer Inductor 250 mA 700mOhm Max 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 893951-SDCL0603Q12NJT02B03
Product Name Fixed Inductors - SDCL0603Q12NJT02B03
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details