Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1192503-MCL1608S4R7MT

Description
Win Source Part Number: 1192503-MCL1608S4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 35MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL1608S4R7MTTR
Request a Quote Datasheet
Description
Win Source Part Number: 1192503-MCL1608S4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 35MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL1608S4R7MTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1192503-MCL1608S4R7MT
Inductors, Coils, Chokes - Fixed Inductors 1192503-MCL1608S4R7MT
Win Source Part Number: 1192503-MCL1608S4R7M T Category: Inductors, Coils, Chokes>Fixed Inductors Series: MCL Type: Multilayer Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 35MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Supplier Device Package: 0603 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-MCL1608S4R7MTTR

Win Source Part Number: 1192503-MCL1608S4R7MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: MCL
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 35MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 600mOhm
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-MCL1608S4R7MTTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1192503-MCL1608S4R7MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370327-MWSD1005C56NJT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370371-SWPA5012S150MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369633-SDCL0603Q2N7CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details