Win Source Electronics Oscillators - RO3112D 892098-RO3112D

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892098-RO3112D Features: 433.42 MHz SAW Resonator - 32ppb - Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: RO3112 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3112DTR2, 2410-RO3112DTR, 2410-RO3112D
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892098-RO3112D Features: 433.42 MHz SAW Resonator - 32ppb - Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: RO3112 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3112DTR2, 2410-RO3112DTR, 2410-RO3112D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - RO3112D - 892098-RO3112D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - RO3112D
892098-RO3112D
Oscillators - RO3112D 892098-RO3112D
Manufacturer: RF Monolithics, Inc Win Source Part Number: 892098-RO3112D Features: 433.42 MHz SAW Resonator - 32ppb - Surface Mount Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: RO3112 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-RO3112DTR2, 2410-RO3112DTR, 2410-RO3112D

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 892098-RO3112D
Features: 433.42 MHz SAW Resonator - 32ppb - Surface Mount
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: RO3112
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-RO3112DTR2, 2410-RO3112DTR, 2410-RO3112D

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 892098-RO3112D
Product Name Oscillators - RO3112D
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995CDCB-1#TRPBF - 1064231-LTC6995CDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902CMS#TRPBF - 020683-LTC6902CMS#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1138606-ISA16-32AH-26.000MHZ - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 26 MHz
View Details