Manufacturer: Kimya
Win Source Part Number: 888853-PE2012TQ
Operating Temperature Range: 160°C
Features: 3D Printing Filament Blue TPC (Thermoplastic Copolyester) 0.112" (2.85mm)
Package: Box
Categories: Prototyping
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 2 (1 Year)
HTSUS: 3916.90.5000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 888853-PE2012TQ |
| Product Name | Unclassified - PE2012TQ |