Win Source Electronics Fixed Inductors - MPH201210S3R3MT 885776-MPH201210S3R3MT

Description
Manufacturer: Sunlord Win Source Part Number: 885776-MPH201210S3R3 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Multilayer Inductor 900 mA 250mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 885776-MPH201210S3R3 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Multilayer Inductor 900 mA 250mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MPH201210S3R3MT - 885776-MPH201210S3R3MT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - MPH201210S3R3MT
885776-MPH201210S3R3MT
Fixed Inductors - MPH201210S3R3MT 885776-MPH201210S3R3MT
Manufacturer: Sunlord Win Source Part Number: 885776-MPH201210S3R3 MT Series: MPH Operating Temperature Range: -55°C ~ 125°C Features: 3.3 µH Shielded Multilayer Inductor 900 mA 250mOhm Max 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8504.50.8000

Manufacturer: Sunlord
Win Source Part Number: 885776-MPH201210S3R3MT
Series: MPH
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µH Shielded Multilayer Inductor 900 mA 250mOhm Max 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 885776-MPH201210S3R3MT
Product Name Fixed Inductors - MPH201210S3R3MT
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details