Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1107440-SDCL0603Q39NHT02B03

Description
Win Source Part Number: 1107440-SDCL0603Q39N HT02B03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0603Q-02-B Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 39 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 300 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0603Q39NHT0 2B03TR
Request a Quote Datasheet
Description
Win Source Part Number: 1107440-SDCL0603Q39N HT02B03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0603Q-02-B Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 39 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 300 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0603Q39NHT0 2B03TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1107440-SDCL0603Q39NHT02B03
Inductors, Coils, Chokes - Fixed Inductors 1107440-SDCL0603Q39NHT02B03
Win Source Part Number: 1107440-SDCL0603Q39N HT02B03 Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDCL0603Q-02-B Type: Multilayer Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 39 nH Height - Seated (Max): 0.013" (0.33mm) Standard Package: 15,000 Mounting: SMD (SMT) Tolerance: ±3% Material - Core: Ceramic Q @ Freq: 11 @ 300MHz Frequency - Self Resonant: 1.6GHz Package / Case: 0201 (0603 Metric) DC Resistance (DCR): 2.3Ohm Max Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 120 mA Inductance Frequency - Test: 300 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCL0603Q39NHT0 2B03TR

Win Source Part Number: 1107440-SDCL0603Q39NHT02B03
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDCL0603Q-02-B
Type: Multilayer
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 39 nH
Height - Seated (Max): 0.013" (0.33mm)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Ceramic
Q @ Freq: 11 @ 300MHz
Frequency - Self Resonant: 1.6GHz
Package / Case: 0201 (0603 Metric)
DC Resistance (DCR): 2.3Ohm Max
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 120 mA
Inductance Frequency - Test: 300 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCL0603Q39NHT02B03TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1107440-SDCL0603Q39NHT02B03
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1329004-SWPA4030S151MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369473-SDCL0603Q10NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370325-MWSD1005C9N5JTM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details