Win Source Electronics Oscillators - 12.60208 876498-12.60208

Description
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876498-12.60208 Series: KX-7T Operating Temperature Range: -40°C ~ 85°C Features: 26 MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet
Description
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876498-12.60208 Series: KX-7T Operating Temperature Range: -40°C ~ 85°C Features: 26 MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 12.60208 - 876498-12.60208 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 12.60208
876498-12.60208
Oscillators - 12.60208 876498-12.60208
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876498-12.60208 Series: KX-7T Operating Temperature Range: -40°C ~ 85°C Features: 26 MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request

Manufacturer: Geyer Electronic America, Inc.
Win Source Part Number: 876498-12.60208
Series: KX-7T
Operating Temperature Range: -40°C ~ 85°C
Features: 26 MHz ±20ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 876498-12.60208
Product Name Oscillators - 12.60208
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1366424-TX0395B - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRPBF - 117305-LTC6906CS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details