Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF 129248-LTC6906CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 129248-LTC6906CS6#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 129248-LTC6906CS6#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF - 129248-LTC6906CS6#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF
129248-LTC6906CS6#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF 129248-LTC6906CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 129248-LTC6906CS6#TR MPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 10kHz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 3.6 V Operating Supply Current: 78μA

Manufacturer: Linear Technology
Win Source Part Number: 129248-LTC6906CS6#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 10kHz to 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 3.6 V
Operating Supply Current: 78μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 129248-LTC6906CS6#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRPBF - 784406-LTC6905HS5-80#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRPBF - 020681-LTC6900CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details