Win Source Electronics Oscillators - 12.87163 876497-12.87163

Description
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876497-12.87163 Series: KX-327RT Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 7pF 60 kOhms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet
Description
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876497-12.87163 Series: KX-327RT Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 7pF 60 kOhms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 12.87163 - 876497-12.87163 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 12.87163
876497-12.87163
Oscillators - 12.87163 876497-12.87163
Manufacturer: Geyer Electronic America, Inc. Win Source Part Number: 876497-12.87163 Series: KX-327RT Operating Temperature Range: -40°C ~ 85°C Features: 32.768 kHz ±20ppm Crystal 7pF 60 kOhms 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request

Manufacturer: Geyer Electronic America, Inc.
Win Source Part Number: 876497-12.87163
Series: KX-327RT
Operating Temperature Range: -40°C ~ 85°C
Features: 32.768 kHz ±20ppm Crystal 7pF 60 kOhms 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 876497-12.87163
Product Name Oscillators - 12.87163
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IDCB-1#TRPBF - 1064232-LTC6995IDCB-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 6-DFN (2x3)
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906HS6#TRMPBF - 784416-LTC6906HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0100 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1338036-E2SB16E00000ME - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details