Manufacturer: Falcon
Win Source Part Number: 873057-WING-T-868
Operating Temperature Range: -25°C ~ 85°C
Package: Box
Package: Module
Mounting: Chassis Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 9025.80.1000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 873057-WING-T-868 |
| Product Name | Unclassified - WING-T-868 |