Manufacturer: HMS Networks
Win Source Part Number: 863178-AB7954-F
Features: - CC-Link, PROFINET® Gateway - Ethernet, RJ-45, USB
Package: Box
Family Name: AB7954
Categories: Networking Solutions
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 863178-AB7954-F |
| Product Name | Unclassified - AB7954-F |