The SKINTOP® S2207 is a strain relief cable gland designed for use in various machinery and equipment applications, including automation and robotics. It features a PG 7 thread and is constructed from durable polyamide, ensuring reliability and longevity. The gland provides a clamping range of 0.059 to 0.197 inches (1.5 to 5 mm) and includes a reducer bushing for added versatility. This product is rated for a temperature range of -40°C to +100°C for static applications and -20°C to +80°C for dynamic use. It offers a liquid-tight and dust-proof seal with an IP68 rating, capable of withstanding pressures up to 70 PSI. The integrated locking mechanism includes an internal ratchet for vibration-proof protection, enhancing its performance in demanding environments. The SKINTOP® S2207 is packaged in bulk, with a quantity of 100 per package, making it suitable for larger projects.
Manufacturer: LAPP
Win Source Part Number: 854378-S2207
Series: SKINTOP®
Features: Cable Gland 0.06" ~ 0.20" (1.5mm ~ 5.1mm) Polyamide PG7 Black
Package: Bulk
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854378-S2207 |
| Product Name | Unclassified - S2207 |