Win Source Electronics Tactile Switches - 1.14001.5030000 853462-1.14001.5030000

Description
Manufacturer: RAFI USA Win Source Part Number: 853462-1.14001.50300 00 Series: RACON 12 Features: Tactile Switch Package: Reel - TR Family Name: 1.14001 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9031 Other Part Number: 1715-1032-1INACTIVE, 1715-1032-2INACTIVE, 1.14001.503/0000, CKN9366TR, *1.14001.503/0000, *1.14001.5030000, 1140015030000, 1.14001.5030000CT, *1.14.001.503/0000, 1715-1032-2, 1715-1032-1, 1715-1032-6INACTIVE, 1.14001.5030000CT-ND , CKN9366TR-ND, CKN9366CT-ND, CKN9366DKR, 1.14001.5030000TR-ND , CKN9366DKR-ND, 1.14001.5030000TR, 1.14.001.503/0000, 1.14001.503//0000, 1715-1032-6, *1.14001.503//0000
Request a Quote Datasheet
Description
Manufacturer: RAFI USA Win Source Part Number: 853462-1.14001.50300 00 Series: RACON 12 Features: Tactile Switch Package: Reel - TR Family Name: 1.14001 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9031 Other Part Number: 1715-1032-1INACTIVE, 1715-1032-2INACTIVE, 1.14001.503/0000, CKN9366TR, *1.14001.503/0000, *1.14001.5030000, 1140015030000, 1.14001.5030000CT, *1.14.001.503/0000, 1715-1032-2, 1715-1032-1, 1715-1032-6INACTIVE, 1.14001.5030000CT-ND , CKN9366TR-ND, CKN9366CT-ND, CKN9366DKR, 1.14001.5030000TR-ND , CKN9366DKR-ND, 1.14001.5030000TR, 1.14.001.503/0000, 1.14001.503//0000, 1715-1032-6, *1.14001.503//0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - 1.14001.5030000
853462-1.14001.5030000
Tactile Switches - 1.14001.5030000 853462-1.14001.5030000
Manufacturer: RAFI USA Win Source Part Number: 853462-1.14001.50300 00 Series: RACON 12 Features: Tactile Switch Package: Reel - TR Family Name: 1.14001 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.50.9031 Other Part Number: 1715-1032-1INACTIVE, 1715-1032-2INACTIVE, 1.14001.503/0000, CKN9366TR, *1.14001.503/0000, *1.14001.5030000, 1140015030000, 1.14001.5030000CT, *1.14.001.503/0000, 1715-1032-2, 1715-1032-1, 1715-1032-6INACTIVE, 1.14001.5030000CT-ND , CKN9366TR-ND, CKN9366CT-ND, CKN9366DKR, 1.14001.5030000TR-ND , CKN9366DKR-ND, 1.14001.5030000TR, 1.14.001.503/0000, 1.14001.503//0000, 1715-1032-6, *1.14001.503//0000

Manufacturer: RAFI USA
Win Source Part Number: 853462-1.14001.5030000
Series: RACON 12
Features: Tactile Switch
Package: Reel - TR
Family Name: 1.14001
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.50.9031
Other Part Number: 1715-1032-1INACTIVE, 1715-1032-2INACTIVE, 1.14001.503/0000, CKN9366TR, *1.14001.503/0000, *1.14001.5030000, 1140015030000, 1.14001.5030000CT, *1.14.001.503/0000, 1715-1032-2, 1715-1032-1, 1715-1032-6INACTIVE, 1.14001.5030000CT-ND, CKN9366TR-ND, CKN9366CT-ND, CKN9366DKR, 1.14001.5030000TR-ND, CKN9366DKR-ND, 1.14001.5030000TR, 1.14.001.503/0000, 1.14001.503//0000, 1715-1032-6, *1.14001.503//0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 853462-1.14001.5030000
Product Name Tactile Switches - 1.14001.5030000
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1377459-3FTL6 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details