Manufacturer: Sunlord
Win Source Part Number: 850740-WPN252010U1R0
Series: WPN
Features: 1 µH Inductor 3.1 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 3442-WPN252010U1R0MT
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 850740-WPN252010U1R0MT |
| Product Name | Fixed Inductors - WPN252010U1R0MT |