Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1179264-MHW1807SG2R0KA

Description
Win Source Part Number: 1179264-MHW1807SG2R0 KA Category: Inductors, Coils, Chokes>Fixed Inductors Type: Planar Package: Tape & Reel (TR) Inductance: 2 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.800" L x 0.748" W (20.30mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-MHW1807SG2R0KAT R Current - Saturation (Isat): 32A
Request a Quote Datasheet
Description
Win Source Part Number: 1179264-MHW1807SG2R0 KA Category: Inductors, Coils, Chokes>Fixed Inductors Type: Planar Package: Tape & Reel (TR) Inductance: 2 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.800" L x 0.748" W (20.30mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-MHW1807SG2R0KAT R Current - Saturation (Isat): 32A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1179264-MHW1807SG2R0KA
Inductors, Coils, Chokes - Fixed Inductors 1179264-MHW1807SG2R0KA
Win Source Part Number: 1179264-MHW1807SG2R0 KA Category: Inductors, Coils, Chokes>Fixed Inductors Type: Planar Package: Tape & Reel (TR) Inductance: 2 µH Height - Seated (Max): 0.335" (8.50mm) Standard Package: 5 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.800" L x 0.748" W (20.30mm x 19.00mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25 A HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-MHW1807SG2R0KAT R Current - Saturation (Isat): 32A

Win Source Part Number: 1179264-MHW1807SG2R0KA
Category: Inductors, Coils, Chokes>Fixed Inductors
Type: Planar
Package: Tape & Reel (TR)
Inductance: 2 µH
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 5
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.800" L x 0.748" W (20.30mm x 19.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25 A
HTSUS: 8504.50.0000
Mfr: Mentech Technology USA Inc.
Other Names: 2659-MHW1807SG2R0KATR
Current - Saturation (Isat): 32A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1179264-MHW1807SG2R0KA
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370371-SWPA5012S150MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369559-SDCL0603Q3N2CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details