Manufacturer: Virtins Technology
Win Source Part Number: 846973-VT-DSO-2A20E
Series: 2A
Features: 80 MHz Oscilloscopes Interface Display Channel
Package: Retail Package
Categories: Test and Measurement
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 846973-VT-DSO-2A20E |
| Product Name | Unclassified - VT-DSO-2A20E |