Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1411IG#PBF 813542-LTC1411IG#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813542-LTC1411IG#PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC1411
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813542-LTC1411IG#PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC1411
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1411IG#PBF
813542-LTC1411IG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1411IG#PBF 813542-LTC1411IG#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813542-LTC1411IG#PBF Packaging: Tube Mounting Style: SMD Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: SAR Number of Bits: 14 Sampling Rate (Per Second): 2.5M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited) Part Number Series: LTC1411

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813542-LTC1411IG#PBF
Packaging: Tube
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: SAR
Number of Bits: 14
Sampling Rate (Per Second): 2.5M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)
Part Number Series: LTC1411

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 813542-LTC1411IG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1411IG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products