Win Source Electronics Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1072104-LTC2232IUK#PBF

Description
Win Source Part Number: 1072104-LTC2232IUK#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2233IUK#PBF; ADAR7251WBCSZ; LTC2222IUK-11#PBF; AMC1210IRHAT; AMC7823IRTAT; AMC7823IRTAR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2232IUK#PBF ,2156-LTC2232IUK#PBF
Request a Quote Datasheet
Description
Win Source Part Number: 1072104-LTC2232IUK#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2233IUK#PBF; ADAR7251WBCSZ; LTC2222IUK-11#PBF; AMC1210IRHAT; AMC7823IRTAT; AMC7823IRTAR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2232IUK#PBF ,2156-LTC2232IUK#PBF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1072104-LTC2232IUK#PBF
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1072104-LTC2232IUK#PBF
Win Source Part Number: 1072104-LTC2232IUK#P BF Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Architecture: Pipelined Number of Bits: 10 Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 3.1V ~ 3.5V Voltage - Supply, Digital: 3.1V ~ 3.5V Package / Case: 48-WFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LTC2233IUK#PBF; ADAR7251WBCSZ; LTC2222IUK-11#PBF; AMC1210IRHAT; AMC7823IRTAT; AMC7823IRTAR; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8542.39.0001 Mfr: Linear Technology Other Names: ANALINLTC2232IUK#PBF ,2156-LTC2232IUK#PBF

Win Source Part Number: 1072104-LTC2232IUK#PBF
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Architecture: Pipelined
Number of Bits: 10
Sampling Rate (Per Second): 105M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 3.1V ~ 3.5V
Voltage - Supply, Digital: 3.1V ~ 3.5V
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LTC2233IUK#PBF; ADAR7251WBCSZ; LTC2222IUK-11#PBF; AMC1210IRHAT; AMC7823IRTAT; AMC7823IRTAR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8542.39.0001
Mfr: Linear Technology
Other Names: ANALINLTC2232IUK#PBF,2156-LTC2232IUK#PBF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1072104-LTC2232IUK#PBF
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1853CFW#PBF - 020514-LTC1853CFW#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF - 020530-LTC2222CUK#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type 14-DFN (4x3)
Packing Method Tube; Tube/Rail
View Details