Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1198-2ACS8#TRPBF 1060461-LTC1198-2ACS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060461-LTC1198-2ACS 8#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 750k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060461-LTC1198-2ACS 8#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 750k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1198-2ACS8#TRPBF
1060461-LTC1198-2ACS8#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1198-2ACS8#TRPBF 1060461-LTC1198-2ACS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060461-LTC1198-2ACS 8#TRPBF Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1, 2 Input Type: Differential, Single Ended Number of Bits: 8 Data Interface: SPI Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 6 V Digital Supply Voltage: 2.7 V to 6 V Sampling Rate: 750k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1060461-LTC1198-2ACS8#TRPBF
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 6 V
Digital Supply Voltage: 2.7 V to 6 V
Sampling Rate: 750k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1060461-LTC1198-2ACS8#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1198-2ACS8#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details