Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-10#PBF 813435-LT1999IS8-10#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813435-LT1999IS8-10# PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1999
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813435-LT1999IS8-10# PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1999
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-10#PBF - 813435-LT1999IS8-10#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-10#PBF
813435-LT1999IS8-10#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-10#PBF 813435-LT1999IS8-10#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 813435-LT1999IS8-10# PBF Packaging: Tube Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 2MHz Amplifier Type: Current Sense Slew Rate: 3V/μs Current - Input Bias: 137.5μA Voltage - Input Offset: 500μV Current - Supply: 5.8mA Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Part Number Series: LT1999

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 813435-LT1999IS8-10#PBF
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 2MHz
Amplifier Type: Current Sense
Slew Rate: 3V/μs
Current - Input Bias: 137.5μA
Voltage - Input Offset: 500μV
Current - Supply: 5.8mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 5.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Part Number Series: LT1999

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 813435-LT1999IS8-10#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1999IS8-10#PBF
Features Single-Supply
Source Current (IS) 5.8 milliamps
VOS 0.5000 millivolts
IBIAS 138 µA
Unlock Full Specs
to access all available technical data