Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF 1058498-LT1620CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1058498-LT1620CS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1058498-LT1620CS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF - 1058498-LT1620CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF
1058498-LT1620CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF 1058498-LT1620CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1058498-LT1620CS8#TR PBF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Current Sense Current - Input Bias: 20nA Voltage - Input Offset: 6mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 2.3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1058498-LT1620CS8#TRPBF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Current Sense
Current - Input Bias: 20nA
Voltage - Input Offset: 6mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 2.3mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1058498-LT1620CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1620CS8#TRPBF
Supply Voltage (VS) 4.5 to 5.5 volts
Source Current (IS) 2.3 milliamps
VOS 6 millivolts
IBIAS 0.0200 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1497CS8#TRPBF - 1058377-LT1497CS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 7 milliamps
VOS 3 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1178CN8 - 072230-LT1178CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 30 volts
Source Current (IS) 0.0170 milliamps
VOS 0.1000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112S8#PBF - 020212-LT1112S8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details