Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN 072251-LT1260CN

Description
Manufacturer: Linear Technology Win Source Part Number: 072251-LT1260CN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072251-LT1260CN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN
072251-LT1260CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN 072251-LT1260CN
Manufacturer: Linear Technology Win Source Part Number: 072251-LT1260CN Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole -3db Bandwidth: 130MHz Amplifier Type: Current Feedback Slew Rate: 1600 V/μs Current - Input Bias: 20μA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V Operating Supply Current: 5mA Channel Output Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 072251-LT1260CN
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
-3db Bandwidth: 130MHz
Amplifier Type: Current Feedback
Slew Rate: 1600 V/μs
Current - Input Bias: 20μA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4 V to 30 V, ±2 V to 15 V
Operating Supply Current: 5mA
Channel Output Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072251-LT1260CN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
IBIAS 20 µA
Slew Rate 1600 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1361CN8#PBF - 072263-LT1361CN8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 15 volts
Source Current (IS) 4 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1677IS8#PBF - 020296-LT1677IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 36 volts
Source Current (IS) 2.75 milliamps
VOS 0.0200 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1639HS#PBF - 1058554-LT1639HS#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 44 volts
Source Current (IS) 0.2050 milliamps
VOS 0.3000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1057IS8#TRPBF - 1057710-LT1057IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 10 to 18 volts
Source Current (IS) 1.7 milliamps
VOS 0.2200 millivolts
View Details