Win Source Electronics Interface - Interface - Specialized - LTC4305IGN#TRPBF 812462-LTC4305IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812462-LTC4305IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4305
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812462-LTC4305IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4305
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4305IGN#TRPBF - 812462-LTC4305IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4305IGN#TRPBF
812462-LTC4305IGN#TRPBF
Interface - Interface - Specialized - LTC4305IGN#TRPBF 812462-LTC4305IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812462-LTC4305IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 16-SSOP Manufacturer Package: 16-SSOP Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4305

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812462-LTC4305IGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Multiplexer with Amplifier
Interface: SMBus (2-Wire/I²C)
Supplier Device Package: 16-SSOP
Manufacturer Package: 16-SSOP
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V
Part Number Series: LTC4305

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812462-LTC4305IGN#TRPBF
Product Name Interface - Interface - Specialized - LTC4305IGN#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - LTC4556EUF#PBF - 115569-LTC4556EUF#PBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 5.5 V
Package Type 24-QFN (4x4)
View Details
Interface - Interface - Filters - Active - LTC1566-1CS8#PBF - 1060860-LTC1566-1CS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±5V~ 5V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1384CN - 072454-LTC1384CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5 V
Data Rate 120 kbps
View Details