Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812027-LTC6803IG-3#T
Packaging: Reel
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-FSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC6803
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 812027-LTC6803IG-3#TRPBF |
| Product Name | PMIC - PMIC - Battery Management - LTC6803IG-3#TRPBF |
| Output Options | Inverting |