Win Source Electronics PMIC - PMIC - Battery Management - LTC2943IDD#PBF 1062298-LTC2943IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062298-LTC2943IDD#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062298-LTC2943IDD#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC2943IDD#PBF - 1062298-LTC2943IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC2943IDD#PBF
1062298-LTC2943IDD#PBF
PMIC - PMIC - Battery Management - LTC2943IDD#PBF 1062298-LTC2943IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1062298-LTC2943IDD#P BF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062298-LTC2943IDD#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1062298-LTC2943IDD#PBF
Product Name PMIC - PMIC - Battery Management - LTC2943IDD#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT4256-1IS8#PBF - 120707-LT4256-1IS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1800 µA
View Details
PMIC - PMIC - Battery Management - AXP805 - 1047203-AXP805 - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature 125 C (257 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LT4180MPGN#TRPBF - 115759-LT4180MPGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 10000 µA
View Details
PMIC - PMIC - Supervisors - LTC2909CDDB-5#TRPBF - 1062171-LTC2909CDDB-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details