Win Source Electronics PMIC - PMIC - Battery Management - LTC6801IG#3ZZPBF 811881-LTC6801IG#3ZZPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811881-LTC6801IG#3ZZ PBF Packaging: Tube Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811881-LTC6801IG#3ZZ PBF Packaging: Tube Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6801IG#3ZZPBF - 811881-LTC6801IG#3ZZPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6801IG#3ZZPBF
811881-LTC6801IG#3ZZPBF
PMIC - PMIC - Battery Management - LTC6801IG#3ZZPBF 811881-LTC6801IG#3ZZPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811881-LTC6801IG#3ZZ PBF Packaging: Tube Function: Battery Monitor Fault Protection: Over Temperature, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 ~ 12 Supplier Device Package: 36-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 37 MSL Level: 1 (Unlimited)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811881-LTC6801IG#3ZZPBF
Packaging: Tube
Function: Battery Monitor
Fault Protection: Over Temperature, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1 ~ 12
Supplier Device Package: 36-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 37
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811881-LTC6801IG#3ZZPBF
Product Name PMIC - PMIC - Battery Management - LTC6801IG#3ZZPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC1647-1IS8#TRPBF - 1060955-LTC1647-1IS8#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC1728ES5-2.5#TRMPBF - 123322-LTC1728ES5-2.5#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details
Electronic Wholesale - SP708SEU - 1257665-SP708SEU - Win Source Electronics
Specs
Output Options Inverting
View Details