Win Source Electronics PMIC - PMIC - Power Management - Specialized - LTC4362CDCB-2#TRMPBF 811701-LTC4362CDCB-2#TRMPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811701-LTC4362CDCB-2 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 220μA Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 28V Part Number Series: LTC4362
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811701-LTC4362CDCB-2 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 220μA Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 28V Part Number Series: LTC4362
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - LTC4362CDCB-2#TRMPBF - 811701-LTC4362CDCB-2#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - LTC4362CDCB-2#TRMPBF
811701-LTC4362CDCB-2#TRMPBF
PMIC - PMIC - Power Management - Specialized - LTC4362CDCB-2#TRMPBF 811701-LTC4362CDCB-2#TRMPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 811701-LTC4362CDCB-2 #TRMPBF Packaging: Reel Mounting Style: SMD Applications: Handheld/Mobile Devices Current - Supply: 220μA Supplier Device Package: 8-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 28V Part Number Series: LTC4362

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 811701-LTC4362CDCB-2#TRMPBF
Packaging: Reel
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Current - Supply: 220μA
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 28V
Part Number Series: LTC4362

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811701-LTC4362CDCB-2#TRMPBF
Product Name PMIC - PMIC - Power Management - Specialized - LTC4362CDCB-2#TRMPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LTC3706EGN#TRPBF - 118327-LTC3706EGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 24-SSOP
IQ 4200 µA
View Details
PMIC - PMIC - Supervisors - LTC691ISW#PBF - 1064148-LTC691ISW#PBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Supervisors - LTC2909IDDB-3.3#TRMPBF - 1062177-LTC2909IDDB-3.3#TRMPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details