Win Source Electronics PMIC - PMIC - Current Regulation/Management - LT3092EST 809893-LT3092EST

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809893-LT3092EST Packaging: Tube Mounting Style: SMD Current - Output: 200mA Voltage - Input: 1.2V ~ 40V Function: Current Source Part Status: Obsolete (End Of Life) Accuracy: ±1% Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT3092
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809893-LT3092EST Packaging: Tube Mounting Style: SMD Current - Output: 200mA Voltage - Input: 1.2V ~ 40V Function: Current Source Part Status: Obsolete (End Of Life) Accuracy: ±1% Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT3092
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - LT3092EST - 809893-LT3092EST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - LT3092EST
809893-LT3092EST
PMIC - PMIC - Current Regulation/Management - LT3092EST 809893-LT3092EST
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809893-LT3092EST Packaging: Tube Mounting Style: SMD Current - Output: 200mA Voltage - Input: 1.2V ~ 40V Function: Current Source Part Status: Obsolete (End Of Life) Accuracy: ±1% Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Part Number Series: LT3092

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809893-LT3092EST
Packaging: Tube
Mounting Style: SMD
Current - Output: 200mA
Voltage - Input: 1.2V ~ 40V
Function: Current Source
Part Status: Obsolete (End Of Life)
Accuracy: ±1%
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Part Number Series: LT3092

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 809893-LT3092EST
Product Name PMIC - PMIC - Current Regulation/Management - LT3092EST
Package Type Other; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1769CGN - 072329-LT1769CGN - Win Source Electronics
Specs
Package Type SSOP; Other; 28-SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508IFE - 087783-LT3508IFE - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1935ES5#TRPBF - 020346-LT1935ES5#TRPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details