Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 072290-LT1573CS8-3.3

Description
Manufacturer: Linear Technology Win Source Part Number: 072290-LT1573CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072290-LT1573CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 - 072290-LT1573CS8-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3
072290-LT1573CS8-3.3
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3 072290-LT1573CS8-3.3
Manufacturer: Linear Technology Win Source Part Number: 072290-LT1573CS8-3.3 Packaging: Tube/Rail Type: Positive Fixed Voltage - Input: 2.8 V to 10 V Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Operating Supply Current: 1.7mA

Manufacturer: Linear Technology
Win Source Part Number: 072290-LT1573CS8-3.3
Packaging: Tube/Rail
Type: Positive Fixed
Voltage - Input: 2.8 V to 10 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Operating Supply Current: 1.7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 072290-LT1573CS8-3.3
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1573CS8-3.3
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - NJU7241F27-TE1 - 1082325-NJU7241F27-TE1 - Win Source Electronics
Specs
IOUT 0.1200 amps
VIN 14 volts
Dropout Voltage 0.3000 volts
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E-5#PBF - 072354-LT3010HMS8E-5#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CS8#TRPBF - 1057885-LT1129CS8#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1587CT-3.3 - 072305-LT1587CT-3.3 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details