Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609SEV#PBF 809653-LT8609SEV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809653-LT8609SEV#PBF Packaging: Tray Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.782V Synchronous Rectifier: Yes Supplier Device Package: 16-LQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 42V Manufacturer Package: 16-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Part Number Series: LT8609
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809653-LT8609SEV#PBF Packaging: Tray Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.782V Synchronous Rectifier: Yes Supplier Device Package: 16-LQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 42V Manufacturer Package: 16-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Part Number Series: LT8609
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609SEV#PBF - 809653-LT8609SEV#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609SEV#PBF
809653-LT8609SEV#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609SEV#PBF 809653-LT8609SEV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 809653-LT8609SEV#PBF Packaging: Tray Mounting Style: SMD Current - Output: 2A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Output (Min/Fixed): 0.782V Synchronous Rectifier: Yes Supplier Device Package: 16-LQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 42V Maximum Output Voltage: 42V Manufacturer Package: 16-TFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 624 MSL Level: 3 (168 Hours) Part Number Series: LT8609

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 809653-LT8609SEV#PBF
Packaging: Tray
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Output (Min/Fixed): 0.782V
Synchronous Rectifier: Yes
Supplier Device Package: 16-LQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 42V
Manufacturer Package: 16-TFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 624
MSL Level: 3 (168 Hours)
Part Number Series: LT8609

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 809653-LT8609SEV#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8609SEV#PBF
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-TFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3479EFE#PBF - 020400-LT3479EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details