Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 072247-LT1241CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072247-LT1241CN8 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072247-LT1241CN8 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 - 072247-LT1241CN8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8
072247-LT1241CN8
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8 072247-LT1241CN8
Manufacturer: Linear Technology Win Source Part Number: 072247-LT1241CN8 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 500kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C (TJ) Case / Package: 8-PDIP Purpose: Step-Down Supply Voltage - Operating: 8.2 V to 25 V

Manufacturer: Linear Technology
Win Source Part Number: 072247-LT1241CN8
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Supply Voltage - Operating: 8.2 V to 25 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 072247-LT1241CN8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3458LEDE#PBF - 072575-LTC3458LEDE#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#PBF - 1058229-LT1375IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241CN8#PBF - 1058071-LT1241CN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type DIP; Other; 8-PDIP
View Details