Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF 020623-LTC3851EUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020623-LTC3851EUD#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3851 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Alternative Parts (Cross-Reference): ISL6323ACRZ; UC3874N-2; UC1874DW-1; ISL6323BCRZ; Introduction Date: July 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020623-LTC3851EUD#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3851 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Alternative Parts (Cross-Reference): ISL6323ACRZ; UC3874N-2; UC1874DW-1; ISL6323BCRZ; Introduction Date: July 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF
020623-LTC3851EUD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF 020623-LTC3851EUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 020623-LTC3851EUD#PB F Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 250kHz to 750kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Family Name: LTC3851 Output Phases: 1 Duty Cycle (Max): 99% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Purpose: Step-Down Supply Voltage - Operating: 4 V to 38 V Alternative Parts (Cross-Reference): ISL6323ACRZ; UC3874N-2; UC1874DW-1; ISL6323BCRZ; Introduction Date: July 02, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 020623-LTC3851EUD#PBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 250kHz to 750kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: LTC3851
Output Phases: 1
Duty Cycle (Max): 99%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4 V to 38 V
Alternative Parts (Cross-Reference): ISL6323ACRZ; UC3874N-2; UC1874DW-1; ISL6323BCRZ;
Introduction Date: July 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 020623-LTC3851EUD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1074IT#PBF - 1057733-LT1074IT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470AEDDB#TRPBF - 101460-LT3470AEDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800IFE#PBF - 020423-LT3800IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930AES5#TRMPBF - 041244-LT1930AES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details