Win Source Electronics PMIC - PMIC - Battery Management - LTC6803HG-4#3ZZTRPBF 808907-LTC6803HG-4#3ZZTRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808907-LTC6803HG-4#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808907-LTC6803HG-4#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC6803HG-4#3ZZTRPBF - 808907-LTC6803HG-4#3ZZTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC6803HG-4#3ZZTRPBF
808907-LTC6803HG-4#3ZZTRPBF
PMIC - PMIC - Battery Management - LTC6803HG-4#3ZZTRPBF 808907-LTC6803HG-4#3ZZTRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808907-LTC6803HG-4#3 ZZTRPBF Packaging: Reel Function: Battery Monitor Interface: Serial Fault Protection: Over/Under Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 12 Supplier Device Package: 44-SSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 44-FSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LTC6803

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808907-LTC6803HG-4#3ZZTRPBF
Packaging: Reel
Function: Battery Monitor
Interface: Serial
Fault Protection: Over/Under Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 12
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 44-FSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LTC6803

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 808907-LTC6803HG-4#3ZZTRPBF
Product Name PMIC - PMIC - Battery Management - LTC6803HG-4#3ZZTRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4261CGN#TRPBF - 125034-LTC4261CGN#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 28-SSOP
IQ 2000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4211CMS#PBF - 020637-LTC4211CMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1000 µA
View Details
PMIC - PMIC - Supervisors - LTC2904IDDB#TRPBF - 1062141-LTC2904IDDB#TRPBF - Win Source Electronics
Specs
Number of Supplies 2; 2
Output Options Open Drain; Inverting; Active Low
Type 8-DFN (3x2)
View Details
PMIC - PMIC - Power Management - Specialized - LTC4425IDD#PBF - 1063717-LTC4425IDD#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (3x3)
IQ 20 µA
View Details