Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CDE#TRPBF 808855-LTC2923CDE#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808855-LTC2923CDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller, Sequencer Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC2923
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808855-LTC2923CDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller, Sequencer Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC2923
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CDE#TRPBF - 808855-LTC2923CDE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CDE#TRPBF
808855-LTC2923CDE#TRPBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CDE#TRPBF 808855-LTC2923CDE#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 808855-LTC2923CDE#TR PBF Packaging: Reel Mounting Style: SMD Applications: Power Supply Controller, Sequencer Supplier Device Package: 12-DFN (4x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 12-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 5.5V Part Number Series: LTC2923

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808855-LTC2923CDE#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Power Supply Controller, Sequencer
Supplier Device Package: 12-DFN (4x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 12-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 5.5V
Part Number Series: LTC2923

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 808855-LTC2923CDE#TRPBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC2923CDE#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - LTC1726IS8-2.5#TRPBF - 101722-LTC1726IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4150IMS#PBF - 1063351-LTC4150IMS#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4224IDDB-1#TRMPBF - 1063426-LTC4224IDDB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 1400 µA
View Details
Electronic Wholesale - SP706PEP - 1257629-SP706PEP - Win Source Electronics
Specs
Output Options Inverting
View Details