Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 808737-LTC2620IUFD#T
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: 2.5V ~ 5.5V
Voltage - Supply, Digital: 2.5V ~ 5.5V
Settling Time: 7μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.75, ±0.5 (Maximum)
Supplier Device Package: 20-QFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: LTC2620
| Win Source Electronics | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 808737-LTC2620IUFD#TRPBF |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2620IUFD#TRPBF |
| Interface Type | SPI; SPI |