Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF 142384-LTC1660IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 142384-LTC1660IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 142384-LTC1660IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF - 142384-LTC1660IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF
142384-LTC1660IGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF 142384-LTC1660IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 142384-LTC1660IGN#TR PBF Packaging: Reel - TR Output Type: Voltage - Unbuffered Number of Bits: 10 Data Interface: SPI Reference Type: External Settling Time: 30μs (Typ) Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±0.6, ±0.2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 142384-LTC1660IGN#TRPBF
Packaging: Reel - TR
Output Type: Voltage - Unbuffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 30μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.6, ±0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 142384-LTC1660IGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660IGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2615CGN-1#PBF - 144035-LTC2615CGN-1#PBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type SOP; SSOP; 16-SSOP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details